Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-3
IC REG LINEAR 3.3V 300MA SC70-3
LDO Voltage Regulators Ultra Low Iq LDO
IC REG LINEAR 3.3V 300MA SC70-3
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1812BT-033/LBTR-ND | MCP1812BT-033/LB | MCP1812BT-033/LB | MCP1812BT-033/LB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-70, SOT-323 | |||
| Special Features | Input Overcurrent Protection | Enable |