Infineon Technologies AG Solid State Relays PVA1354NS-TPBF

Description
SSR RELAY SPST-NO 375MA 0-100V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 375MA 0-100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 448-PVA1354NS-TPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVA1354NS-TPBFCT-ND
Solid State Relays 448-PVA1354NS-TPBFCT-ND
SSR RELAY SPST-NO 375MA 0-100V

SSR RELAY SPST-NO 375MA 0-100V

Buy Now Datasheet
Solid State Relays - 448-PVA1354NS-TPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVA1354NS-TPBFTR-ND
Solid State Relays 448-PVA1354NS-TPBFTR-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - 1121749-PVA1354NS-TPBF - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1121749-PVA1354NS-TPBF
Relays - Solid State Relays 1121749-PVA1354NS-TPBF
Win Source Part Number: 1121749-PVA1354NS-TP BF Category: Relays>Solid State Relays Series: PVA, HEXFET® Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5 Ohms Load Current: 375 mA Voltage - Load: 0 V ~ 100 V Package / Case: 8-SMD (0.300", 7.62mm), 4 Leads Supplier Device Package: 8-SMD Alternative Parts (Cross-Reference): PVA1354NS-TPBF.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Infineon Technologies Other Names: SP001543766 Base Product Number: PVA1354

Win Source Part Number: 1121749-PVA1354NS-TPBF
Category: Relays>Solid State Relays
Series: PVA, HEXFET®
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 5 Ohms
Load Current: 375 mA
Voltage - Load: 0 V ~ 100 V
Package / Case: 8-SMD (0.300", 7.62mm), 4 Leads
Supplier Device Package: 8-SMD
Alternative Parts (Cross-Reference): PVA1354NS-TPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Infineon Technologies
Other Names: SP001543766
Base Product Number: PVA1354

Buy Now Datasheet
Relays - Solid State Relays PVA1354NS-TPBF
SSR RELAY SPST-NO 375MA 0-100V

SSR RELAY SPST-NO 375MA 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVA1354NS-TPBF
Solid State Relays - PCB Mount PVA1354NS-TPBF
Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 448-PVA1354NS-TPBFCT-ND 1121749-PVA1354NS-TPBF PVA1354NS-TPBF PVA1354NS-TPBF
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SAM965360 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - 2946-859-753-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details