California Eastern Laboratories - CEL Solid State Relays - PS7142L-1B-A PS7142L-1B-A

Description
Manufacturer: CEL Win Source Part Number: 1090134-PS7142L-1B-A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090134-PS7142L-1B-A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7142L-1B-A - 1090134-PS7142L-1B-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7142L-1B-A
1090134-PS7142L-1B-A
Solid State Relays - PS7142L-1B-A 1090134-PS7142L-1B-A
Manufacturer: CEL Win Source Part Number: 1090134-PS7142L-1B-A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090134-PS7142L-1B-A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 12 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PS7142L-1B-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7142L-1B-ND
Solid State Relays PS7142L-1B-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090134-PS7142L-1B-A PS7142L-1B-ND
Product Name Solid State Relays - PS7142L-1B-A Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1616540-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Voltage 28 volts
Resistance 1 ohms
View Details
3 suppliers
Power - Solid State Relays - Photovoltaic Relays - PVG612A - PVG612A - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details