The PS7141E-2A-A is an 8-pin DIP solid state relay with two normally open channels, each containing a GaAs LED input and MOS FET output for AC/DC switching. It features a 400 V breakdown voltage, 100 mA continuous load current per channel, 1500 Vr.m.s. isolation voltage, and operates with an LED drive current of 5 to 20 mA. The device is Pb-free and UL approved under File No. E72422. It is designed for analog signal control with low offset and high linearity, suitable for measurement and FA/OA equipment.
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141E-2A-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |