Sharp Microelectronics of the Americas Solid State Relays PR36MF21NSZF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-2370-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2370-5-ND
Solid State Relays 425-2370-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Solid State Relays - PR36MF21NSZF - 1239340-PR36MF21NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR36MF21NSZF
1239340-PR36MF21NSZF
Solid State Relays - PR36MF21NSZF 1239340-PR36MF21NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239340-PR36MF21NSZF Series: PR36MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 240 V Family Name: PR36MF21NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239340-PR36MF21NSZF
Series: PR36MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 ~ 240 V
Family Name: PR36MF21NSZ
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 8-DIP
Introduction Date: March 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number 425-2370-5-ND 1239340-PR36MF21NSZF
Product Name Solid State Relays Solid State Relays - PR36MF21NSZF
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormA
Approvals RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 8198786 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid State Relays - 646-1009-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers