Sharp Microelectronics of the Americas Solid State Relays PR39MF22NSZF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-2375-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2375-5-ND
Solid State Relays 425-2375-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Solid State Relays - PR39MF22NSZF - 1239346-PR39MF22NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR39MF22NSZF
1239346-PR39MF22NSZF
Solid State Relays - PR39MF22NSZF 1239346-PR39MF22NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239346-PR39MF22NSZF Series: PR39MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 900mA Voltage - Load: 0 ~ 240 V Family Name: PR39MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): CPC1961G; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239346-PR39MF22NSZF
Series: PR39MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 900mA
Voltage - Load: 0 ~ 240 V
Family Name: PR39MF22NSZ
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): CPC1961G;
Introduction Date: March 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number 425-2375-5-ND 1239346-PR39MF22NSZF
Product Name Solid State Relays Solid State Relays - PR39MF22NSZF
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormA
Approvals RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products