Infineon Technologies AG Solid State Relays PVAZ172NSPBF

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVAZ172NSPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVAZ172NSPBF-ND
Solid State Relays PVAZ172NSPBF-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVAZ172NSPBF
Solid State Relays - PCB Mount PVAZ172NSPBF
Solid State Relays - PCB Mount 60V 1 FORM A PHOTO VOLTAIC RELAY MOD.

Solid State Relays - PCB Mount 60V 1 FORM A PHOTO VOLTAIC RELAY MOD.

Buy Now Datasheet
Relays - Solid State Relays PVAZ172NSPBF
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 1A, 60V, Smd; Contact Configuration Infineon - 34AC1935 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1A, 60V, Smd; Contact Configuration Infineon
34AC1935
Mosfet Relay, Spst-No, 1A, 60V, Smd; Contact Configuration Infineon 34AC1935
MOSFET RELAY, SPST-NO, 1A, 60V, SMD; Contact Configuration:SPST-N O; Load Current:1A; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:0.5ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:HEXFET RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1A, 60V, SMD; Contact Configuration:SPST-NO; Load Current:1A; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:0.5ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:HEXFET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVAZ172NSPBF-ND PVAZ172NSPBF PVAZ172NSPBF 34AC1935
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 1A, 60V, Smd; Contact Configuration Infineon
Mounting PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details