CARLO GAVAZZI Automation Components Solid State Relays RM1B23D50

Description
1-POLE PANEL MOUNT SSR, INSTANT-
Request a Quote Datasheet
Description
1-POLE PANEL MOUNT SSR, INSTANT-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1864-RM1B23D50-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1864-RM1B23D50-ND
Solid State Relays 1864-RM1B23D50-ND
1-POLE PANEL MOUNT SSR, INSTANT-

1-POLE PANEL MOUNT SSR, INSTANT-

Buy Now Datasheet
Solid State Relay, 50A, 4-32V, Panel; Contact Configuration Carlo Gavazzi - 93C3897 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32V, Panel; Contact Configuration Carlo Gavazzi
93C3897
Solid State Relay, 50A, 4-32V, Panel; Contact Configuration Carlo Gavazzi 93C3897
SOLID STATE RELAY, 50A, 4-32V, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:265VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:42VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32V, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:265VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:42VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 1864-RM1B23D50-ND 93C3897
Product Name Solid State Relays Solid State Relay, 50A, 4-32V, Panel; Contact Configuration Carlo Gavazzi
Mounting Chassis Mount DIN; DIN Rail, Panel
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers