The PS7142L-1A is a 1-channel solid state relay with a 6-pin DIP surface mount package, designed for AC/DC switching applications and featuring low offset voltage and high linearity for analog signal control. The device contains a GaAs LED on the input side and MOS FETs on the output side, with a breakdown voltage of 400 V and low LED operating current of 2 mA. It measures 9.25 mm in length and 6.5 mm in width, with a height of 3.0 mm. The part is Pb-Free and certified to UL, BSI, and CSA safety standards.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7142L-1A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |