Sharp Microelectronics of the Americas Solid State Relays PR32MA11NTZF

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-2604-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2604-5-ND
Solid State Relays 425-2604-5-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads"

Buy Now Datasheet
Solid State Relays - PR32MA11NTZF - 1089919-PR32MA11NTZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR32MA11NTZF
1089919-PR32MA11NTZF
Solid State Relays - PR32MA11NTZF 1089919-PR32MA11NTZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1089919-PR32MA11NTZF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 240 V Categories: Relays Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089919-PR32MA11NTZF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 240 V
Categories: Relays
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays PR32MA11NTZF
SSR RELAY SPST-NO 150MA 0-240V

SSR RELAY SPST-NO 150MA 0-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-2604-5-ND 1089919-PR32MA11NTZF PR32MA11NTZF
Product Name Solid State Relays Solid State Relays - PR32MA11NTZF Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Approvals RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products