The PS7141L-1C is an 8-pin DIP optical coupled MOSFET relay with two channels, featuring normally open and normally closed outputs for AC/DC switching. It supports a 400 V breakdown voltage and continuous load current of 150 mA, with an LED operating current of 2 mA. The device has an on-state resistance of 16 to 30 Ω, turn-on and turn-off times ranging from 0.02 to 1.0 ms, and an isolation resistance of 10^9 Ω. The package measures 9.25 mm in length, 6.5 mm in width, and 3.0 mm in height. It is rated for operation from -40 °C to +80 °C and meets an isolation voltage of 1500 Vrms. The PS7141L-1C is surface-mount compatible and available in embossed tape packaging.
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141L-1C-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |