The PS7113-2A-A is a solid state relay with two independent 1-channel outputs, built with GaAs LEDs and MOS FETs for analog signal control, featuring low offset voltage and high linearity. It is packaged in an 8-pin DIP format, rated for a 100 V breakdown voltage and 350 mA continuous load current. It meets UL, BSI, and CSA safety standards and is Pb-free. The part includes a magazine case packing style with 50 pcs per case.
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7113-2AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |