California Eastern Laboratories - CEL Solid State Relays PS7360L-1A-A

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7360L-1AA-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7360L-1AA-ND
Solid State Relays PS7360L-1AA-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7360L-1A-A - 792558-PS7360L-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7360L-1A-A
792558-PS7360L-1A-A
Solid State Relays - PS7360L-1A-A 792558-PS7360L-1A-A
Manufacturer: CEL Win Source Part Number: 792558-PS7360L-1A-A Series: PS, OCMOS Packaging: Tube Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 90mA Voltage - Load: 0 ~ 600 V Family Name: PS7360L-1A Categories: Relays Manufacturer Package: 6-DIP Gull Wing On-State Resistance (Maximum): 50 Ohm Alternative Parts (Cross-Reference): PLA192STR; PLA192S; PS7360L-1A-E3-A; PS7360L-1A-E4-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792558-PS7360L-1A-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 90mA
Voltage - Load: 0 ~ 600 V
Family Name: PS7360L-1A
Categories: Relays
Manufacturer Package: 6-DIP Gull Wing
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): PLA192STR; PLA192S; PS7360L-1A-E3-A; PS7360L-1A-E4-A;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7360L-1AA-ND 792558-PS7360L-1A-A
Product Name Solid State Relays Solid State Relays - PS7360L-1A-A
Mounting PCBoard PCBoard; SMD
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers