The PS7141L-2A-A is a solid state relay with two normally open channels, featuring GaAs LEDs and MOS FETs for analog signal control, housed in an 8-pin surface mount DIP package measuring 9.25 mm in length and 7.62 mm in width. It supports a maximum output voltage of 400 V and a continuous load current of 150 mA per channel, with an isolation voltage of 1,500 Vrms. Operated with a low LED current of 2 mA, it is rated for ambient temperatures from -40°C to 85°C and is Pb-free, UL, BSI, and CSA approved.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141L-2A-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |