The PS7141-2B-A is a two-channel solid state relay with normally closed MOS FET outputs, designed for AC/DC switching and analog signal control. It features a 8-pin DIP package measuring 9.60 mm in length and 7.62 mm in width with a lead pitch of 2.54 mm. The device operates with a low LED drive current of 2 mA and has a 400 V drain-source breakdown voltage. It is RoHS compliant, lead-free, and meets UL, BSI, and CSA safety standards.
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141-2BA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormB |
| Operating Temp | -40 to 185 F (-40 to 85 C) |