California Eastern Laboratories - CEL Solid State Relays PS7141-1A

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7141-1A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7141-1A-ND
Solid State Relays PS7141-1A-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7141-1A - 1090116-PS7141-1A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7141-1A
1090116-PS7141-1A
Solid State Relays - PS7141-1A 1090116-PS7141-1A
Manufacturer: CEL Win Source Part Number: 1090116-PS7141-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Family Name: PS7141-1A Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 6-DIP Alternative Parts (Cross-Reference): LCA110L; PLA110L; LCA182; Introduction Date: September 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090116-PS7141-1A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Family Name: PS7141-1A
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 30 Ohm
Case / Package: 6-DIP
Alternative Parts (Cross-Reference): LCA110L; PLA110L; LCA182;
Introduction Date: September 12, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7141-1A-ND 1090116-PS7141-1A
Product Name Solid State Relays Solid State Relays - PS7141-1A
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393031258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1-1393810-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
GP Terminal Block Relay - 700-HLS1L2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details