Infineon Technologies AG Solid State Relays PVD2352N

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVD2352N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVD2352N-ND
Solid State Relays PVD2352N-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - PVD2352N - 792739-PVD2352N - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVD2352N
792739-PVD2352N
Solid State Relays - PVD2352N 792739-PVD2352N
Manufacturer: Infineon Technologies Win Source Part Number: 792739-PVD2352N Series: PVD, HEXFET Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 4 Leads Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 240mA Voltage - Load: 0 ~ 200 V Family Name: PVD2352N Categories: Relays Manufacturer Package: 8-DIP Modified On-State Resistance (Maximum): 6 Ohm Alternative Parts (Cross-Reference): PVD2352NPBF; Introduction Date: November 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 792739-PVD2352N
Series: PVD, HEXFET
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 4 Leads
Voltage - Input: 1.2VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 240mA
Voltage - Load: 0 ~ 200 V
Family Name: PVD2352N
Categories: Relays
Manufacturer Package: 8-DIP Modified
On-State Resistance (Maximum): 6 Ohm
Alternative Parts (Cross-Reference): PVD2352NPBF;
Introduction Date: November 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - PVD2352N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVD2352N
Relays - Solid State Relays PVD2352N
SSR RELAY SPST-NO 240MA 0-200V

SSR RELAY SPST-NO 240MA 0-200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVD2352N-ND 792739-PVD2352N PVD2352N
Product Name Solid State Relays Solid State Relays - PVD2352N Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details