Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240909-PVT322A
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 170MA 0-250V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1240909-PVT322A | PVT322A-ND | PVT322A |
| Product Name | Solid State Relays - PVT322A | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |