"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240886-PVN013S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 2.5A 0-20V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVN013S-ND | 1240886-PVN013S | PVN013S |
| Product Name | Solid State Relays | Solid State Relays - PVN013S | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Surface Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |