The PS7142-1A-A is a solid state relay with a 6-pin DIP package, featuring a single normally open channel and a 400 V breakdown voltage. It contains a GaAs LED on the input side and MOS FETs on the output side, designed for analog signal control with low offset voltage and high linearity. The device operates with a low LED current of 2 mA and is intended for AC/DC switching applications. It is Pb-free, UL-approved (File No. E72422), BSI-approved (No. 8245/8246), and CSA-approved (No. CA 101391). The package dimensions are 9.25 mm × 6.5 mm × 3.0 mm, with a pin pitch of 2.54 mm. It is supplied in a magazine case, 50 pcs per container.
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7142-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |