Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 340-460V
SSR, PANEL MOUNT, 550VAC, 50A; Contact Configuration:SPST; Load Current:50A; Operating Voltage Max:550VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Analogue; Operating Voltage Min:90VAC; Control Voltage Min:-RoHS Compliant: Yes
Ideally suited for “phase angle” control of resistive loads, such as heater bands or incandescent lamps. The relay switches off every time the current crosses zero and switches the load voltage proportionally with the applied analog control current. Back-to-back SCR output, up to 660 VAC, controlled by 4-20 mA DC. The SSR has a touch-safe cover and an LED, which illuminates proportionately to the input signal. UL recognized, CSA certified and CE compliant.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1864-RM1E48AA50-ND | RM1E48AA50 | 71K9922 | 70014337 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Panel Mount, 550Vac, 50A; Contact Configuration Carlo Gavazzi | Relay;SSR;Analog-Switching;Cur-Rtg 50A;Ctrl-V 480AC;Screw;cUL, UL, CSA, CE |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | |||
| Input Voltage (Control Signal) Range | 4 to ? volts |