Sharp Microelectronics of the Americas Solid State Relays PR39MF22NSZH

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1855-1041-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1855-1041-ND
Solid State Relays 1855-1041-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Relays - Solid State Relays - 1085899-PR39MF22NSZH - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1085899-PR39MF22NSZH
Relays - Solid State Relays 1085899-PR39MF22NSZH
Win Source Part Number: 1085899-PR39MF22NSZH Category: Relays>Solid State Relays Series: PR39MF Termination Style: PC Pin Package: Tube Standard Package: 40 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 900 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: SHARP/Socle Technology Other Names: 1855-1041,PR39MF22NS ZH-ND Base Product Number: PR39MF22

Win Source Part Number: 1085899-PR39MF22NSZH
Category: Relays>Solid State Relays
Series: PR39MF
Termination Style: PC Pin
Package: Tube
Standard Package: 40
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 900 mA
Voltage - Load: 0 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: SHARP/Socle Technology
Other Names: 1855-1041,PR39MF22NSZH-ND
Base Product Number: PR39MF22

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PR39MF22NSZH
Solid State Relays - PCB Mount PR39MF22NSZH
Solid State Relays - PCB Mount SSR 8-pin DIP

Solid State Relays - PCB Mount SSR 8-pin DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1855-1041-ND 1085899-PR39MF22NSZH PR39MF22NSZH
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT322PBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details