California Eastern Laboratories - CEL Solid State Relays PS7241-2A

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7241-2A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7241-2A-ND
Solid State Relays PS7241-2A-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Solid State Relays - PS7241-2A - 1090173-PS7241-2A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7241-2A
1090173-PS7241-2A
Solid State Relays - PS7241-2A 1090173-PS7241-2A
Manufacturer: CEL Win Source Part Number: 1090173-PS7241-2A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 8-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090173-PS7241-2A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 30 Ohm
Case / Package: 8-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7241-2A-ND 1090173-PS7241-2A
Product Name Solid State Relays Solid State Relays - PS7241-2A
Mounting PCBoard PCBoard; SMD (SMT)
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products