California Eastern Laboratories - CEL Solid State Relays - PS7141L-1B-E3-A PS7141L-1B-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090123-PS7141L-1B-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090123-PS7141L-1B-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7141L-1B-E3-A - 1090123-PS7141L-1B-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7141L-1B-E3-A
1090123-PS7141L-1B-E3-A
Solid State Relays - PS7141L-1B-E3-A 1090123-PS7141L-1B-E3-A
Manufacturer: CEL Win Source Part Number: 1090123-PS7141L-1B-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 30 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090123-PS7141L-1B-E3-A
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 30 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PS7141L-1B-E3-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7141L-1B-E3-A-ND
Solid State Relays PS7141L-1B-E3-A-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090123-PS7141L-1B-E3-A PS7141L-1B-E3-A-ND
Product Name Solid State Relays - PS7141L-1B-E3-A Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1959-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relays - PVT322S - 931108-PVT322S - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
View Details
3 suppliers