California Eastern Laboratories - CEL Solid State Relays PS7113L-1A-E4-A

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7113L-1A-E4-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7113L-1A-E4-A-ND
Solid State Relays PS7113L-1A-E4-A-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7113L-1A-E4-A - 930868-PS7113L-1A-E4-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7113L-1A-E4-A
930868-PS7113L-1A-E4-A
Solid State Relays - PS7113L-1A-E4-A 930868-PS7113L-1A-E4-A
Manufacturer: CEL Win Source Part Number: 930868-PS7113L-1A-E4 -A Series: PS, OCMOS Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 6-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: CEL
Win Source Part Number: 930868-PS7113L-1A-E4-A
Series: PS, OCMOS
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 6-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7113L-1A-E4-A-ND 930868-PS7113L-1A-E4-A
Product Name Solid State Relays Solid State Relays - PS7113L-1A-E4-A
Mounting PCBoard PCBoard; Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Contact Form Infineon - 32AC2284 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details