Infineon Technologies AG Solid State Relays PVT412LSPBF

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVT412LSPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT412LSPBF-ND
Solid State Relays PVT412LSPBF-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.12A, 400V; Contact Configuration Infineon - 18AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 400V; Contact Configuration Infineon
18AC0166
Mosfet Relay, Spst-No, 0.12A, 400V; Contact Configuration Infineon 18AC0166
MOSFET RELAY, SPST-NO, 0.12A, 400V; Contact Configuration:SPST-N O; Load Current:120mA; Relay Terminals:Solder; Load Voltage Max:400V; On State Resistance Max:35ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:HEXFETRoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.12A, 400V; Contact Configuration:SPST-NO; Load Current:120mA; Relay Terminals:Solder; Load Voltage Max:400V; On State Resistance Max:35ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:HEXFETRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT412LSPBF
Solid State Relays - PCB Mount PVT412LSPBF
Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Buy Now Datasheet
Relays - Solid State Relays PVT412LSPBF
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVT412LSPBF-ND 18AC0166 PVT412LSPBF PVT412LSPBF
Product Name Solid State Relays Mosfet Relay, Spst-No, 0.12A, 400V; Contact Configuration Infineon Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1617069-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0294 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - CC1688-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers