Infineon Technologies AG Solid State Relays PVT412SPBF

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mosfet Relay, part number 39AH9097, is a single-pole, normally open solid-state relay designed for applications requiring reliable switching. It features a maximum load current of 140mA and can operate at voltages up to ±400V. The relay provides 4,000V RMS isolation between input and output, ensuring safe operation in various environments. This relay utilizes HEXFET power MOSFET technology, which allows for bounce-free operation and solid-state reliability. It has a maximum on-state resistance of 27 ohms and is capable of linear AC/DC operation. The device is RoHS compliant and comes in a surface mount package, making it suitable for modern electronic designs. Engineers may find this relay particularly useful in telecom applications, as it meets FCC Part 68 surge requirements and includes features such as load current limiting. The operating temperature range is from -40°C to +85°C, providing versatility for different project needs.

Datasheet Summary
Powered by GS/AI

The Mosfet Relay, part number 39AH9097, is a single-pole, normally open solid-state relay designed for applications requiring reliable switching. It features a maximum load current of 140mA and can operate at voltages up to ±400V. The relay provides 4,000V RMS isolation between input and output, ensuring safe operation in various environments. This relay utilizes HEXFET power MOSFET technology, which allows for bounce-free operation and solid-state reliability. It has a maximum on-state resistance of 27 ohms and is capable of linear AC/DC operation. The device is RoHS compliant and comes in a surface mount package, making it suitable for modern electronic designs. Engineers may find this relay particularly useful in telecom applications, as it meets FCC Part 68 surge requirements and includes features such as load current limiting. The operating temperature range is from -40°C to +85°C, providing versatility for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 448-PVT412SPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVT412SPBF-ND
Solid State Relays 448-PVT412SPBF-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT412SPBF - 1090809-PVT412SPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVT412SPBF
1090809-PVT412SPBF
Solid State Relays - PVT412SPBF 1090809-PVT412SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090809-PVT412SPBF Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 140mA Voltage - Load: 0 to 400 V Family Name: PVT412S Categories: Relays Status: Active Max On Resistance: 27 Ohm Case / Package: 6-SMT Alternative Parts (Cross-Reference): LCA125LS; LCA182S; LCA182STR; Introduction Date: March 15, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090809-PVT412SPBF
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 140mA
Voltage - Load: 0 to 400 V
Family Name: PVT412S
Categories: Relays
Status: Active
Max On Resistance: 27 Ohm
Case / Package: 6-SMT
Alternative Parts (Cross-Reference): LCA125LS; LCA182S; LCA182STR;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Relay, Spst, 0.14A, 4Kv, Smd; Contact Configuration Infineon - 39AH9097 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.14A, 4Kv, Smd; Contact Configuration Infineon
39AH9097
Mosfet Relay, Spst, 0.14A, 4Kv, Smd; Contact Configuration Infineon 39AH9097
MOSFET RELAY, SPST, 0.14A, 4KV, SMD; Contact Configuration:SPST-N O; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.14A, 4KV, SMD; Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - PVT412SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVT412SPBF
Relays - Solid State Relays PVT412SPBF
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT412SPBF
Solid State Relays - PCB Mount PVT412SPBF
Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Solid State Relays - PCB Mount 400V 1 FORM A PHOTO VOLTAIC RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 448-PVT412SPBF-ND 1090809-PVT412SPBF 39AH9097 PVT412SPBF PVT412SPBF
Product Name Solid State Relays Solid State Relays - PVT412SPBF Mosfet Relay, Spst, 0.14A, 4Kv, Smd; Contact Configuration Infineon Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details