The PS7141-1C and PS7141L-1C are 8-pin DIP optical coupled MOSFET relays with two channels, featuring normally open and normally closed outputs for AC/DC switching. They support a 400 V breakdown voltage and a continuous load current of 150 mA per channel, with an LED operating current of 2 mA. The package measures 7.62 mm wide, with pin spacing of 2.54 mm. Isolation resistance is 10^9 Ω at 1 kVDC, and isolation capacitance is 1.1 pF per channel. The operating ambient temperature range is -40 °C to +80 °C.
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141-1CA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |