The PS7141EL-2A-A is a solid state relay with two normally open channels, built with GaAs LEDs and MOS FETs for analog signal switching. It features an 8-pin surface mount package, a 400 V output breakdown voltage, and a continuous load current of 100 mA per channel. The device supports LED operating currents from 5 to 20 mA and is rated for an operating ambient temperature range of −40 to +85 °C. It meets UL approval with File No. E72422 and is Pb-free. The package is designed for surface mount assembly with an embossed tape packing style.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141EL-2A-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |