Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240917-PVT412L
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-400V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1240917-PVT412L | PVT412L-ND | PVT412L |
| Product Name | Solid State Relays - PVT412L | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |