Sharp Microelectronics of the Americas Solid State Relays PR33MF11NSZF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR33MF11NSZF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PR33MF11NSZF-ND
Solid State Relays PR33MF11NSZF-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Relays - Solid State Relays - 1168595-PR33MF11NSZF - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1168595-PR33MF11NSZF
Relays - Solid State Relays 1168595-PR33MF11NSZF
Win Source Part Number: 1168595-PR33MF11NSZF Category: Relays>Solid State Relays Series: PR33MF Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 300 mA Voltage - Load: 0 V ~ 240 V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1168595-PR33MF11NSZF
Category: Relays>Solid State Relays
Series: PR33MF
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 300 mA
Voltage - Load: 0 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now Datasheet
Relays - Solid State Relays PR33MF11NSZF
SSR RELAY SPST-NO 300MA 0-240V

SSR RELAY SPST-NO 300MA 0-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PR33MF11NSZF-ND 1168595-PR33MF11NSZF PR33MF11NSZF
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers