CARLO GAVAZZI Automation Components Solid State Relays RM1A40D25

Description
SSR RELAY SPST-NO 25A 24-265V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 25A 24-265V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1864-RM1A40D25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1864-RM1A40D25-ND
Solid State Relays 1864-RM1A40D25-ND
SSR RELAY SPST-NO 25A 24-265V

SSR RELAY SPST-NO 25A 24-265V

Buy Now Datasheet
Solid State Relay, 25A, 4Vdc-32Vdc; Contact Configuration Carlo Gavazzi - 16C5573 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4Vdc-32Vdc; Contact Configuration Carlo Gavazzi
16C5573
Solid State Relay, 25A, 4Vdc-32Vdc; Contact Configuration Carlo Gavazzi 16C5573
SOLID STATE RELAY, 25A, 4VDC-32VDC; Contact Configuration:SPST; Load Current:25A; Operating Voltage Max:440VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:42VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4VDC-32VDC; Contact Configuration:SPST; Load Current:25A; Operating Voltage Max:440VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:42VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 1864-RM1A40D25-ND 16C5573
Product Name Solid State Relays Solid State Relay, 25A, 4Vdc-32Vdc; Contact Configuration Carlo Gavazzi
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-353A1 - 1176460-G3VM-353A1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details