California Eastern Laboratories - CEL Solid State Relays - PS710A-1A PS710A-1A

Description
Manufacturer: CEL Win Source Part Number: 1090096-PS710A-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.8A Voltage - Load: 0 to 60 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 200 mOhm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090096-PS710A-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.8A Voltage - Load: 0 to 60 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 200 mOhm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS710A-1A - 1090096-PS710A-1A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS710A-1A
1090096-PS710A-1A
Solid State Relays - PS710A-1A 1090096-PS710A-1A
Manufacturer: CEL Win Source Part Number: 1090096-PS710A-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.8A Voltage - Load: 0 to 60 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 200 mOhm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090096-PS710A-1A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.8A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 200 mOhm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PS710A-1A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS710A-1A-ND
Solid State Relays PS710A-1A-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090096-PS710A-1A PS710A-1A-ND
Product Name Solid State Relays - PS710A-1A Solid State Relays
Mounting PCBoard; Through Hole PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details