The PS7141EL-1A-E3-A is a solid state relay with a 6-pin DIP package, featuring a normally open single-channel optically coupled MOS FET output with a 400 V breakdown voltage. It is designed for AC/DC switching and analog signal control with low offset voltage and high linearity. The device is Pb-free and compliant with UL, BSI, SEMKO, DEMKO, NEMKO, and FIMKO safety standards. The part is supplied in embossed tape packaging with 1,000 pieces per reel.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141EL-1ATR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |