Sharp Microelectronics of the Americas Solid State Relays - PR39MF22NSZ PR39MF22NSZ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239345-PR39MF22NSZ Series: PR39MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 900mA Voltage - Load: 0 ~ 240 V Family Name: PR39MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR39MF22NSZF; Introduction Date: September 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239345-PR39MF22NSZ Series: PR39MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 900mA Voltage - Load: 0 ~ 240 V Family Name: PR39MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR39MF22NSZF; Introduction Date: September 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR39MF22NSZ - 1239345-PR39MF22NSZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR39MF22NSZ
1239345-PR39MF22NSZ
Solid State Relays - PR39MF22NSZ 1239345-PR39MF22NSZ
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239345-PR39MF22NSZ Series: PR39MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 900mA Voltage - Load: 0 ~ 240 V Family Name: PR39MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR39MF22NSZF; Introduction Date: September 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239345-PR39MF22NSZ
Series: PR39MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 900mA
Voltage - Load: 0 ~ 240 V
Family Name: PR39MF22NSZ
Categories: Relays
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): PR39MF22NSZF;
Introduction Date: September 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 425-1204-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1204-5-ND
Solid State Relays 425-1204-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Relays - Solid State Relays PR39MF22NSZ
SSR RELAY SPST-NO 900MA 0-240V

SSR RELAY SPST-NO 900MA 0-240V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1239345-PR39MF22NSZ 425-1204-5-ND PR39MF22NSZ
Product Name Solid State Relays - PR39MF22NSZ Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers