California Eastern Laboratories - CEL Solid State Relays - PS7360L-1A-E3-A PS7360L-1A-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1090188-PS7360L-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 to 600 V Family Name: PS7360L-1A Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 6-DIP Gull Wing Alternative Parts (Cross-Reference): PLA192STR; PLA192S; PS7360L-1A-A; PS7360L-1A-E4-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090188-PS7360L-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 to 600 V Family Name: PS7360L-1A Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 6-DIP Gull Wing Alternative Parts (Cross-Reference): PLA192STR; PLA192S; PS7360L-1A-A; PS7360L-1A-E4-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7360L-1A-E3-A - 1090188-PS7360L-1A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7360L-1A-E3-A
1090188-PS7360L-1A-E3-A
Solid State Relays - PS7360L-1A-E3-A 1090188-PS7360L-1A-E3-A
Manufacturer: CEL Win Source Part Number: 1090188-PS7360L-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 to 600 V Family Name: PS7360L-1A Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 6-DIP Gull Wing Alternative Parts (Cross-Reference): PLA192STR; PLA192S; PS7360L-1A-A; PS7360L-1A-E4-A; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090188-PS7360L-1A-E3-A
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 90mA
Voltage - Load: 0 to 600 V
Family Name: PS7360L-1A
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 50 Ohm
Case / Package: 6-DIP Gull Wing
Alternative Parts (Cross-Reference): PLA192STR; PLA192S; PS7360L-1A-A; PS7360L-1A-E4-A;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PS7360L-1A-E3-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7360L-1A-E3-A-ND
Solid State Relays PS7360L-1A-E3-A-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090188-PS7360L-1A-E3-A PS7360L-1A-E3-A-ND
Product Name Solid State Relays - PS7360L-1A-E3-A Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7261 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; DPST-NC (2 Form B)
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details