Amprobe Test Tools Solid State Relays R-115S

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 705-1041-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
705-1041-ND
Solid State Relays 705-1041-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
R-115S
Relays - Solid State Relays R-115S
SSR RELAY SPST-NO 6.5A 105-125V

SSR RELAY SPST-NO 6.5A 105-125V

Supplier's Site
Ssr, Panel Mount, 125Vac, 10Vdc, 6.5A; Contact Configuration Amprobe Fluke - 15B4418 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 125Vac, 10Vdc, 6.5A; Contact Configuration Amprobe Fluke
15B4418
Ssr, Panel Mount, 125Vac, 10Vdc, 6.5A; Contact Configuration Amprobe Fluke 15B4418
SSR, PANEL MOUNT, 125VAC, 10VDC, 6.5A; Contact Configuration:-; Load Current:6.5A; Operating Voltage Max:125VAC; Relay Mounting:Panel Mount; Relay Terminals:Wire Leaded; Switching Mode:-; Operating Voltage Min:105VAC; Depth:2" RoHS Compliant: NA

SSR, PANEL MOUNT, 125VAC, 10VDC, 6.5A; Contact Configuration:-; Load Current:6.5A; Operating Voltage Max:125VAC; Relay Mounting:Panel Mount; Relay Terminals:Wire Leaded; Switching Mode:-; Operating Voltage Min:105VAC; Depth:2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 705-1041-ND R-115S 15B4418
Product Name Solid State Relays Relays - Solid State Relays Ssr, Panel Mount, 125Vac, 10Vdc, 6.5A; Contact Configuration Amprobe Fluke
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details