California Eastern Laboratories - CEL Solid State Relays PS7200A-1A

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS7200A-1A is a 1-channel optical coupled MOSFET solid state relay designed for AC/DC switching and high-frequency signal control. It is housed in a 4-pin SOP package with dimensions specified in the taping specifications, and features a low output capacitance of 3.0 pF typ, an isolation voltage of 1500 Vr.m.s., and an off-state leakage current of 0.1 nA typ. The device operates with a low LED current of 2 mA and has a typical turn-on time of 0.01 ms. It is rated for an operating ambient temperature range of -40 to +80 °C and supports surface mount assembly.

Datasheet Summary
Powered by GS/AI

The PS7200A-1A is a 1-channel optical coupled MOSFET solid state relay designed for AC/DC switching and high-frequency signal control. It is housed in a 4-pin SOP package with dimensions specified in the taping specifications, and features a low output capacitance of 3.0 pF typ, an isolation voltage of 1500 Vr.m.s., and an off-state leakage current of 0.1 nA typ. The device operates with a low LED current of 2 mA and has a typical turn-on time of 0.01 ms. It is rated for an operating ambient temperature range of -40 to +80 °C and supports surface mount assembly.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7200A-1A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7200A-1A-ND
Solid State Relays PS7200A-1A-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number PS7200A-1A-ND
Product Name Solid State Relays
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products