California Eastern Laboratories - CEL Solid State Relays PS7142L-1B-E3-A

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7142L-1BTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7142L-1BTR-ND
Solid State Relays PS7142L-1BTR-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7142L-1B-E3-A - 1090135-PS7142L-1B-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7142L-1B-E3-A
1090135-PS7142L-1B-E3-A
Solid State Relays - PS7142L-1B-E3-A 1090135-PS7142L-1B-E3-A
Manufacturer: CEL Win Source Part Number: 1090135-PS7142L-1B-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1090135-PS7142L-1B-E3-A
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 12 Ohm
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7142L-1BTR-ND 1090135-PS7142L-1B-E3-A
Product Name Solid State Relays Solid State Relays - PS7142L-1B-E3-A
Mounting PCBoard PCBoard; SMD (SMT)
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers