"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240914-PVT412APBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay
MOSFET RELAY, SPST-NO, 0.24A, 400V; Contact Configuration:SPST-N
SSR RELAY SPST-NO 240MA 0-400V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVT412APBF-ND | 1240914-PVT412APBF | PVT412APBF | 18AC0164 | PVT412APBF |
| Product Name | Solid State Relays | Solid State Relays - PVT412APBF | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.24A, 400V; Contact Configuration Infineon | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC |