"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240929-PVU414
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 140MA 0-400V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVU414-ND | 1240929-PVU414 | PVU414 |
| Product Name | Solid State Relays | Solid State Relays - PVU414 | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |