1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package
100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13 Series overcomes the limitations of both conventional electromechanical and reed relays by offering the solid state advantages of long life, fast operating speed, low pick up power, bounce-free operation, low thermal offset voltages and miniature package. These advantages allow product improvement and design innovations in many applications such as process control, multiplexing, automatic test equipment and data acquisition. The PVA13 can switch analog signals from thermocouple level to 100 Volts peak AC or DC polarity. Signal frequencies into the RF range are easily controlled and switching rates up to 450Hz are achievable. The extremely small thermally generate offset voltages allow increased measurement accuracies.
Summary of Features
Potential Applications
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240817-PVA1352NS
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
SSR RELAY SPST-NO 375MA 0-100V
| Infineon Technologies AG | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVA1352NS | 1240817-PVA1352NS | PVA1352NS-ND | PVA1352NS |
| Product Name | Power - Solid State Relays - Photovoltaic Relays - PVA1352NS | Solid State Relays - PVA1352NS | Solid State Relays | Relays - Solid State Relays |
| Approvals | RoHS | |||
| Isolation Voltage | 4 kilovolts | |||
| Mounting | PCBoard | PCBoard | Surface Mount | |
| Switch Configuration | FormA |