Carlo Gavazzi Automation SpA SSR ZS 480V 75A 4.5-32 VDC LED RM1A48D75

Description
SSR ZS 480V 75A 4.5-32 VDC LED
Request a Quote Datasheet
Description
SSR ZS 480V 75A 4.5-32 VDC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR ZS 480V 75A 4.5-32 VDC LED - RM1A48D75 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR ZS 480V 75A 4.5-32 VDC LED
RM1A48D75
SSR ZS 480V 75A 4.5-32 VDC LED RM1A48D75
SSR ZS 480V 75A 4.5-32 VDC LED

SSR ZS 480V 75A 4.5-32 VDC LED

Buy Now
Solid State Relays - 1864-1230-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1864-1230-ND
Solid State Relays 1864-1230-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
ELMC Solid State - RM1A48D75 - Galco Industrial Electronics
Madison Heights, MI, United States
ELMC Solid State
RM1A48D75
ELMC Solid State RM1A48D75
Solid State Relay, 1-P, 75A, 480VAC,

Solid State Relay, 1-P, 75A, 480VAC,

Supplier's Site
Ssr, Panel Mount, 530Vac, 32Vdc, 75A; Contact Configuration Carlo Gavazzi - 05M4310 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 32Vdc, 75A; Contact Configuration Carlo Gavazzi
05M4310
Ssr, Panel Mount, 530Vac, 32Vdc, 75A; Contact Configuration Carlo Gavazzi 05M4310
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A; Contact Configuration:SPST; Load Current:75A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:42VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 32VDC, 75A; Contact Configuration:SPST; Load Current:75A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:42VAC RoHS Compliant: Yes

Supplier's Site
Relay;SSR;Zero-Switching;1P-NO;Cur-Rtg 75A;Ctrl-V 4-32DC;Vol-Rtg 480AC;Screw - 70014257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;1P-NO;Cur-Rtg 75A;Ctrl-V 4-32DC;Vol-Rtg 480AC;Screw
70014257
Relay;SSR;Zero-Switching;1P-NO;Cur-Rtg 75A;Ctrl-V 4-32DC;Vol-Rtg 480AC;Screw 70014257
Panel Mount Mounting Type, -20 to +70 °C Operating Temperature, Solid State Relays Zero switching solid state relays offering up to 1600 Vp non-repetitive peak voltage. They provide high current carrying capabilities for operational voltages up to 660 VAC. Normally open, back-to-back SCR outputs are utilized in the output circuitry to reduce leakage current. UL recognized, CSA certified, CE compliant. Green LED Indicator Protective Touch Safe Cover Built-In MOV Protection Direct Copper Bonding and SMD Technology No Internal Mechanical Stress (No Potting) AC and/or DC Control Voltage Up to 100 Amp Switching Capability Up to 660 VAC Switching Up to 1600 Vp Non-Repetitive Voltage

Panel Mount Mounting Type, -20 to +70 °C Operating Temperature, Solid State Relays
Zero switching solid state relays offering up to 1600 Vp non-repetitive peak voltage. They provide high current carrying capabilities for operational voltages up to 660 VAC. Normally open, back-to-back SCR outputs are utilized in the output circuitry to reduce leakage current. UL recognized, CSA certified, CE compliant.

  • Green LED Indicator
  • Protective Touch Safe Cover
  • Built-In MOV Protection
  • Direct Copper Bonding and SMD Technology
  • No Internal Mechanical Stress (No Potting)
  • AC and/or DC Control Voltage
  • Up to 100 Amp Switching Capability
  • Up to 660 VAC Switching
  • Up to 1600 Vp Non-Repetitive Voltage
Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RM1A48D75
Relays - Solid State Relays RM1A48D75
SSR RELAY SPST-NO 75A 42-530V

SSR RELAY SPST-NO 75A 42-530V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number RM1A48D75 1864-1230-ND RM1A48D75 05M4310 70014257 RM1A48D75
Product Name SSR ZS 480V 75A 4.5-32 VDC LED Solid State Relays ELMC Solid State Ssr, Panel Mount, 530Vac, 32Vdc, 75A; Contact Configuration Carlo Gavazzi Relay;SSR;Zero-Switching;1P-NO;Cur-Rtg 75A;Ctrl-V 4-32DC;Vol-Rtg 480AC;Screw Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C) -4 F (-20 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3054NPBF - 1090755-PVA3054NPBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details