Manufacturer: Infineon Technologies
Win Source Part Number: 1090801-PVT312LPBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 15 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 250V 1 Form A Photo Voltaic Relay
MOSFET Relay, 250 V, 170 mA, 15 ohm, SPST-NO RoHS Compliant: Yes
POWER MOSFET, 0-250V, 170MA AC/DC, TRANSISTOR, 1-CHANNEL, 4000V ISOLATION, SOLID STATE SPST-NO (1 FORM A), 6-DIP. FREE 2 YEAR RADWELL WARRANTY
SSR RELAY SPST-NO 170MA 0-250V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1090801-PVT312LPBF | PVT312LPBF-ND | PVT312LPBF | 97K7944 | 66771921 | PVT312LPBF |
| Product Name | Solid State Relays - PVT312LPBF | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, 250 V, 170 Ma, 15 Ohm, Spst-No Rohs Compliant Infineon | Relay/Socket | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts | ||||
| Switch Configuration | FormA |