California Eastern Laboratories - CEL Solid State Relays - PS7142-1B-A PS7142-1B-A

Description
Manufacturer: CEL Win Source Part Number: 1090129-PS7142-1B-A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090129-PS7142-1B-A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7142-1B-A - 1090129-PS7142-1B-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7142-1B-A
1090129-PS7142-1B-A
Solid State Relays - PS7142-1B-A 1090129-PS7142-1B-A
Manufacturer: CEL Win Source Part Number: 1090129-PS7142-1B-A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 400 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090129-PS7142-1B-A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 12 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PS7142-1B-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7142-1B-A-ND
Solid State Relays PS7142-1B-A-ND
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090129-PS7142-1B-A PS7142-1B-A-ND
Product Name Solid State Relays - PS7142-1B-A Solid State Relays
Mounting PCBoard; Through Hole PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products