California Eastern Laboratories - CEL Solid State Relays PS7122AL-2B-A

Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7122AL-2B-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7122AL-2B-A-ND
Solid State Relays PS7122AL-2B-A-ND
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7122AL-2B-A - 1090113-PS7122AL-2B-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7122AL-2B-A
1090113-PS7122AL-2B-A
Solid State Relays - PS7122AL-2B-A 1090113-PS7122AL-2B-A
Manufacturer: CEL Win Source Part Number: 1090113-PS7122AL-2B- A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 8 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090113-PS7122AL-2B-A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 8 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7122AL-2B-A-ND 1090113-PS7122AL-2B-A
Product Name Solid State Relays Solid State Relays - PS7122AL-2B-A
Mounting PCBoard PCBoard; SMD (SMT)
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4850 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Load Voltage Max Infineon - 29AC9596 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Approvals RoHS
View Details