Solid State SPST-NO (1 Form A) Module
RELAY, SAFETY, 120VAC, 10VDC, 6.5A; Coil Voltage:10VDC; Contact Configuration:-; Product Range:-; Relay Mounting:Panel Mount; Contact Current:6.5A; Relay Terminals:Wire Leaded; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:10V RoHS Compliant: NA
Solid State Relays - Industrial Mount SOLID STATE RLY 115V CLOSET LIGHTTYPE 2WR
SSR RELAY SPST-NO 6.5A 105-125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Safety Relays | Solid State Relays | Solid State Relays |
| Product Number | 705-1032-ND | 15B4429 | RC-120S | RC-120S |
| Product Name | Solid State Relays | Relay, Safety, 120Vac, 10Vdc, 6.5A; Coil Voltage Amprobe Fluke | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Input Voltage (Control Signal) Type | DC |