The PS7141-2A-A is an 8-pin DIP solid state relay with two normally open channels, each containing a GaAs LED and MOS FET, designed for AC/DC switching with low offset voltage and high linearity. It has a 400 V MOS FET breakdown voltage, supports up to 150 mA continuous load current per channel, and operates within an ambient temperature range of −40 to +85 °C. The device is Pb-free, UL, BSI, and CSA approved, and features an isolation voltage of 1,500 Vr.m.s. between input and output. Its package measures 9.25 mm in length, 7.62 mm in width, and 3.0 mm in height.
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141-2AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |