California Eastern Laboratories - CEL Solid State Relays PS7141L-2A-E5-A

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7141L-2A-E5-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7141L-2A-E5-A-ND
Solid State Relays PS7141L-2A-E5-A-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1352324-PS7141L-2A-E5-A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1352324-PS7141L-2A-E5-A
Relays - Solid State Relays 1352324-PS7141L-2A-E5-A
Win Source Part Number: 1352324-PS7141L-2A-E 5-A Category: Relays - Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 30 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Surface Mount Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1352324-PS7141L-2A-E5-A
Category: Relays - Solid State Relays
Series: PS, OCMOS
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 1,000
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 30 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 400 V
Mounting Type: Surface Mount
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: CEL
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7141L-2A-E5-A-ND 1352324-PS7141L-2A-E5-A
Product Name Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers