Manufacturer: California Eastern Labs
Win Source Part Number: 1239782-PS7206-1A-F3
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 1239782-PS7206-1A-F3-A | PS7206-1A-F3-ATR-ND |
| Product Name | Solid State Relays - PS7206-1A-F3-A | Solid State Relays |
| Mounting | PCBoard | PCBoard |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |